HP logo

HP ZBook 14 G2 + UltraSlim Docking Station + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 14" HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24177
Info modified on:
01 Feb 2025, 04:34:18
Short summary description HP ZBook 14 G2 + UltraSlim Docking Station + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 14" HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

HP ZBook 14 G2 + UltraSlim Docking Station + Z23n, Intel® Core™ i7, 2.5 GHz, 14", 1600 x 900 pixels, 8 GB, 256 GB

Long summary description HP ZBook 14 G2 + UltraSlim Docking Station + Z23n Intel® Core™ i7 i7-6500U Mobile workstation 14" HD+ 8 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black:

HP ZBook 14 G2 + UltraSlim Docking Station + Z23n. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.