HP logo

HP ProCurve 3500-24G-PoE yl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74707
Info modified on:
14 Jul 2021, 11:11:21
Short summary description HP ProCurve 3500-24G-PoE yl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP ProCurve 3500-24G-PoE yl, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description HP ProCurve 3500-24G-PoE yl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Gray:

HP ProCurve 3500-24G-PoE yl. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 64000 entries, Switching capacity: 101.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.