HP logo

HP Pavilion 15-p133cl AMD A10 A10-5745M Laptop 15.6" Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11370
Info modified on:
22 Jan 2025, 06:00:49
End of life date:
01 Oct 2015
Short summary description HP Pavilion 15-p133cl AMD A10 A10-5745M Laptop 15.6" Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP Pavilion 15-p133cl, AMD A10, 2.1 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 15-p133cl AMD A10 A10-5745M Laptop 15.6" Touchscreen HD 12 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 8.1 Silver:

HP Pavilion 15-p133cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5745M, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.