HP EliteBook Folio 1040 G1, Intel® Core™ i5, 2 GHz, 14", 1600 x 900 pixels, 8 GB, 256 GB
HP EliteBook Folio 1040 G1. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Silver