HP logo

HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42869
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:

HP ElitePad 1000 G2, 10.1", 1920 x 1200 pixels, 64 GB, 4 GB, Windows 8.1 Pro, Silver

Long summary description HP ElitePad 1000 G2 Intel Atom® 64 GB 10.1" 4 GB Wi-Fi 4 (802.11n) Windows 8.1 Pro Silver:

HP ElitePad 1000 G2. Display diagonal: 10.1", Display resolution: 1920 x 1200 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.59 GHz, Processor family: Intel Atom®, Processor model: Z3795. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 24 oz (680 g). Operating system installed: Windows 8.1 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.