HP logo

HP Intel Xeon E5-2680 V3 processor 2.5 GHz 30 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59355
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon E5-2680 V3 processor 2.5 GHz 30 MB L3:

HP Intel Xeon E5-2680 V3, LGA 2011-v3, 22 nm, E5-2680V3, 2.5 GHz, 32-bit, 64-bit, Server/workstation

Long summary description HP Intel Xeon E5-2680 V3 processor 2.5 GHz 30 MB L3:

HP Intel Xeon E5-2680 V3. Processor socket: LGA 2011-v3, Processor lithography: 22 nm, Processor model: E5-2680V3. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AES, AVX 2.0, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.