HP 19-3013w, 19.45", HD+, AMD E, 4 GB, 500 GB, Windows 8.1
HP 19-3013w. Product type: All-in-One PC. Display diagonal: 19.45", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver