HP 414, 2 GHz, AMD A8, 8 GB, 1 TB, DVD Super Multi, Windows 8.1
HP 414. Processor frequency: 2 GHz, Processor family: AMD A8, Processor model: A8-6410. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Micro Tower. Product type: PC