HP logo

HP Pavilion 400-434 Intel® Pentium® J2900 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11921
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Aug 2015
Short summary description HP Pavilion 400-434 Intel® Pentium® J2900 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black:

HP Pavilion 400-434, 2.41 GHz, Intel® Pentium®, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description HP Pavilion 400-434 Intel® Pentium® J2900 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Desktop PC Black:

HP Pavilion 400-434. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.