HP logo

HP 21-2027c Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8946
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2015
Short summary description HP 21-2027c Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP 21-2027c, 21.5", Full HD, Intel® Core™ i3, 8 GB, 1 TB, Windows 8.1

Long summary description HP 21-2027c Intel® Core™ i3 i3-4130T 21.5" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black, Silver:

HP 21-2027c. Product type: All-in-One PC. Display diagonal: 21.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 2.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.