HP logo

HP Pavilion 23-p110 AMD A8 A8-6410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8073
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2015
Guarantee:
1-year limited hardware1-year software support; 24x7 technical assistance available online or toll-free by phone; Lifetime use of HP Support Assistant
Long product name HP Pavilion 23-p110 AMD A8 A8-6410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver:

HP Pavilion All-in-One - 23-p110 (ENERGY STAR)

HP Pavilion 23-p110 AMD A8 A8-6410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver:






Short summary description HP Pavilion 23-p110 AMD A8 A8-6410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver:

HP Pavilion 23-p110, 23", Full HD, AMD A8, 4 GB, 1 TB, Windows 8.1

Long summary description HP Pavilion 23-p110 AMD A8 A8-6410 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Silver:

HP Pavilion 23-p110. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: AMD A8, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.