HP logo

HP Chromebox Intel® Core™ i7 i7-4600U 8 GB DDR3L-SDRAM 16 GB SSD ChromeOS Desktop Mini PC Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107359
Info modified on:
26 Jun 2024, 06:14:16
Short summary description HP Chromebox Intel® Core™ i7 i7-4600U 8 GB DDR3L-SDRAM 16 GB SSD ChromeOS Desktop Mini PC Black:

HP Chromebox, 2.1 GHz, Intel® Core™ i7, i7-4600U, 8 GB, 16 GB, ChromeOS

Long summary description HP Chromebox Intel® Core™ i7 i7-4600U 8 GB DDR3L-SDRAM 16 GB SSD ChromeOS Desktop Mini PC Black:

HP Chromebox. Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4600U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.