Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117531
Info modified on:
26 Jun 2024, 05:48:32
End of life date:
31 Dec 2017
Short summary description HP Chromebox:

HP Chromebox , 2.1 GHz, Intel® Core™ i7, i7-4600U, 8 GB, 16 GB, ChromeOS

Long summary description HP Chromebox:

HP Chromebox . Processor frequency: 2.1 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4600U. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: ChromeOS. Power supply: 65 W. Product type: Mini PC. Weight: 22.2 oz (630 g). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.