HP logo

HP ProDesk 400 G2 MT Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97344
Info modified on:
14 Mar 2024, 18:32:16
Short summary description HP ProDesk 400 G2 MT Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP ProDesk 400 G2 MT, 3.1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 400 G2 MT Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:

HP ProDesk 400 G2 MT. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.