HP logo

HP EliteBook 840 G1 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21978
Info modified on:
27 Jan 2025, 08:23:48
Short summary description HP EliteBook 840 G1 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 840 G1, Intel® Core™ i5, 1.6 GHz, 14", 1600 x 900 pixels, 4 GB, 128 GB

Long summary description HP EliteBook 840 G1 Intel® Core™ i5 i5-4200U Laptop 14" HD+ 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP EliteBook 840 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.