HP logo

HP Pavilion 500-406a Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40404
Info modified on:
07 Oct 2024, 18:04:23
Short summary description HP Pavilion 500-406a Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-406a, 3.6 GHz, Intel® Core™ i7, 16 GB, 3 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description HP Pavilion 500-406a Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 745 Windows 8.1 Micro Tower PC Black:

HP Pavilion 500-406a. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.