HP logo

HP ENVY Recline 23-k302d Intel® Core™ i5 i5-4460T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31512
Info modified on:
07 Oct 2024, 17:43:55
Short summary description HP ENVY Recline 23-k302d Intel® Core™ i5 i5-4460T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver:

HP ENVY Recline 23-k302d, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8.1

Long summary description HP ENVY Recline 23-k302d Intel® Core™ i5 i5-4460T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Silver:

HP ENVY Recline 23-k302d. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.9 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Discrete graphics card model: NVIDIA® GeForce® 840M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.