HP logo

HP J0G90A graphics card NVIDIA Quadro K4200 4 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60053
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP J0G90A graphics card NVIDIA Quadro K4200 4 GB GDDR5:

HP J0G90A, Quadro K4200, 4 GB, GDDR5, 256 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description HP J0G90A graphics card NVIDIA Quadro K4200 4 GB GDDR5:

HP J0G90A. Graphics processor family: NVIDIA, Graphics processor: Quadro K4200. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.