location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPU1132
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112468804 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2023 19:56:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - Letter (215.9x279.4 mm)
  • - 120 g/m²
  • - 500 sheets
  • - White
More>>>
HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
The official marketing text of HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets as supplied by the manufacturer

Get the look and feel of professionally-printed documents

Short summary description HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
This short summary of the HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets, Laser printing, Letter (215.9x279.4 mm), 500 sheets, 120 g/m², White, Business, Enterprise

Long summary description HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets:
This is an auto-generated long summary of HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets based on the first three specs of the first five spec groups.

HP Premium32TM, 32 lb, 8.5 x 11 in. (216 x 279 mm), 500 sheets. Recommended usage: Laser printing, Paper size: Letter (215.9x279.4 mm), Sheets per pack: 500 sheets. Package width: 17.9" (454 mm), Package height: 7.75" (196.8 mm), Package weight: 49.4 lbs (22.4 kg)

Features
Recommended usage *
Laser printing
Paper size *
Letter (215.9x279.4 mm)
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
120 g/m²
Features
HP segment
Business, Enterprise
Weight & dimensions
Package width
17.9" (454 mm)
Package height
7.75" (196.8 mm)
Package weight
49.4 lbs (22.4 kg)
Other features
Paper brightness
98