HP logo

HP Scalable Barcodes Printing Solution for USB version 2 slot based LaserJet

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32247
Info modified on:
02 Nov 2024, 00:45:05
Short summary description HP Scalable Barcodes Printing Solution for USB version 2 slot based LaserJet:

HP Scalable Barcodes Printing Solution for USB version 2 slot based LaserJet, Upgrade kit, HP LaserJet, 0.317 oz (9 g), 1 pc(s), USB

Long summary description HP Scalable Barcodes Printing Solution for USB version 2 slot based LaserJet:

HP Scalable Barcodes Printing Solution for USB version 2 slot based LaserJet. Product type: Upgrade kit, Compatibility: HP LaserJet. Weight: 0.317 oz (9 g). Quantity per pack: 1 pc(s). I/O ports: USB

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.