HP ENVY Recline TouchSmart 23-k009c, 23", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8
HP ENVY Recline TouchSmart 23-k009c. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 730A. Built-in camera. Operating system installed: Windows 8. Product color: Black