HP Pavilion 500-164, 3.5 GHz, AMD A8, 8 GB, 2 TB, DVD Super Multi, Windows 8
HP Pavilion 500-164. Processor frequency: 3.5 GHz, Processor family: AMD A8, Processor model: A8-6500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8570D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC