HP logo

HP 250 G1 Intel® Core™ i3 i3-3110M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29672
Info modified on:
02 Feb 2025, 22:51:10
Short summary description HP 250 G1 Intel® Core™ i3 i3-3110M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

HP 250 G1, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 250 G1 Intel® Core™ i3 i3-3110M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

HP 250 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.