HP Compaq Elite 8300, 23", Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 7 Professional
HP Compaq Elite 8300. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black