HP logo

HP Compaq Pro 6305 SFF AMD A8 A8-5500B 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158614
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 6305 SFF AMD A8 A8-5500B 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Pro 6305 SFF, 3.2 GHz, AMD A8, 4 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6305 SFF AMD A8 A8-5500B 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Pro 6305 SFF. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.