HP ProBook 4340s, Intel® Core™ i3, 2.5 GHz, 13.3", 1366 x 768 pixels, 4 GB, 500 GB
HP ProBook 4340s. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 13.3", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Aluminum, Black. Weight: 4.06 lbs (1.84 kg)