HP logo

HP ENVY TouchSmart 20-d038d Intel® Core™ i5 i5-3330S 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89815
Info modified on:
07 Oct 2024, 17:07:24
Short summary description HP ENVY TouchSmart 20-d038d Intel® Core™ i5 i5-3330S 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

HP ENVY TouchSmart 20-d038d, 20", HD+, Intel® Core™ i5, 4 GB, 1 TB, Windows 8

Long summary description HP ENVY TouchSmart 20-d038d Intel® Core™ i5 i5-3330S 20" 1600 x 900 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 610M Windows 8 Black:

HP ENVY TouchSmart 20-d038d. Product type: All-in-One PC. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 610M. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.