HP EliteBook 2170p Notebook PC, Intel® Core™ i5, 1.8 GHz, 11.6", 1366 x 768 pixels, 8 GB, 180 GB
HP EliteBook 2170p Notebook PC. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3427U, Processor frequency: 1.8 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 180 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Silver. Weight: 2.93 lbs (1.33 kg)