HP logo

HP Pavilion 23-b012 AMD E E2-1800 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14419
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
06 Mar 2014
Short summary description HP Pavilion 23-b012 AMD E E2-1800 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Pavilion 23-b012, 23", Full HD, AMD E, 4 GB, 500 GB, Windows 8

Long summary description HP Pavilion 23-b012 AMD E E2-1800 23" 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black:

HP Pavilion 23-b012. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD E, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 7340. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.