HP logo

HP Pavilion 20-b014 All-in-One Desktop PC

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7981
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
05 May 2013
Short summary description HP Pavilion 20-b014 All-in-One Desktop PC:

HP Pavilion 20-b014 All-in-One Desktop PC, 1 MB, L2, 1 x 4 GB

Long summary description HP Pavilion 20-b014 All-in-One Desktop PC:

HP Pavilion 20-b014 All-in-One Desktop PC. Processor cache: 1 MB, Processor cache type: L2. Memory layout (slots x size): 1 x 4 GB

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.