HP logo

HP Pavilion p6-2350 AMD A8 A8-5600K 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5726
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
04 Oct 2013
Short summary description HP Pavilion p6-2350 AMD A8 A8-5600K 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black:

HP Pavilion p6-2350, 3.6 GHz, AMD A8, 8 GB, 1 TB, DVD±RW, Windows 8

Long summary description HP Pavilion p6-2350 AMD A8 A8-5600K 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Mini Tower PC Black:

HP Pavilion p6-2350. Processor frequency: 3.6 GHz, Processor family: AMD A8, Processor model: A8-5600K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.