HP logo

HP ENVY Phoenix h9-1387 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2.13 TB HDD,SSD AMD Radeon HD 7770 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87177
Info modified on:
07 Oct 2024, 17:41:48
Short summary description HP ENVY Phoenix h9-1387 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2.13 TB HDD,SSD AMD Radeon HD 7770 Windows 8 Mini Tower PC Black:

HP ENVY Phoenix h9-1387, 3.4 GHz, Intel® Core™ i7, 16 GB, 2.13 TB, Blu-Ray DVD Combo, Windows 8

Long summary description HP ENVY Phoenix h9-1387 Intel® Core™ i7 i7-3770 16 GB DDR3-SDRAM 2.13 TB HDD,SSD AMD Radeon HD 7770 Windows 8 Mini Tower PC Black:

HP ENVY Phoenix h9-1387. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.13 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 600 W. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.