HP logo

HP Pavilion Slimline s5-1457kr Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51080
Info modified on:
07 Oct 2024, 17:41:42
Short summary description HP Pavilion Slimline s5-1457kr Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 PC Black:

HP Pavilion Slimline s5-1457kr, 3.2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion Slimline s5-1457kr Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 8 PC Black:

HP Pavilion Slimline s5-1457kr. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 270 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.