HP logo

HP Pavilion h8-1335L Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 FreeDOS Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84932
Info modified on:
07 Oct 2024, 17:41:26
Short summary description HP Pavilion h8-1335L Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 FreeDOS Midi Tower PC Black:

HP Pavilion h8-1335L, 3.4 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description HP Pavilion h8-1335L Intel® Core™ i5 i5-3570 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 630 FreeDOS Midi Tower PC Black:

HP Pavilion h8-1335L. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3570. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.