HP logo

HP Pavilion p6-2262l Intel Pentium G G870 4 GB DDR3-SDRAM 1 TB FreeDOS Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61671
Info modified on:
07 Oct 2024, 17:05:16
Short summary description HP Pavilion p6-2262l Intel Pentium G G870 4 GB DDR3-SDRAM 1 TB FreeDOS Mini Tower PC Black:

HP Pavilion p6-2262l, 3.1 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, FreeDOS

Long summary description HP Pavilion p6-2262l Intel Pentium G G870 4 GB DDR3-SDRAM 1 TB FreeDOS Mini Tower PC Black:

HP Pavilion p6-2262l. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G870. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.