HP logo

HP TouchSmart 520-1171a Intel® Core™ i5 i5-3450S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6550A Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78375
Info modified on:
23 Jul 2024, 21:03:35
Short summary description HP TouchSmart 520-1171a Intel® Core™ i5 i5-3450S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6550A Windows 7 Home Premium Black:

HP TouchSmart 520-1171a, 23", Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1171a Intel® Core™ i5 i5-3450S 23" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6550A Windows 7 Home Premium Black:

HP TouchSmart 520-1171a. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6550A. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.