HP logo

HP Pavilion p7-1597c Intel® Core™ i5 i5-3330 12 GB DDR3-SDRAM 1.5 TB HDD Windows 8 Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84105
Info modified on:
23 Jul 2024, 21:03:34
Short summary description HP Pavilion p7-1597c Intel® Core™ i5 i5-3330 12 GB DDR3-SDRAM 1.5 TB HDD Windows 8 Desktop PC Black:

HP Pavilion p7-1597c, 3 GHz, Intel® Core™ i5, 12 GB, 1.5 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion p7-1597c Intel® Core™ i5 i5-3330 12 GB DDR3-SDRAM 1.5 TB HDD Windows 8 Desktop PC Black:

HP Pavilion p7-1597c. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.