HP t510, 1 GHz, VIA Eden X2, U4200, 2 GB, DDR3-SDRAM, 1600 MHz
HP t510. Processor frequency: 1 GHz, Processor family: VIA Eden X2, Processor model: U4200. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 GB, Storage media: Flash. On-board graphics card model: VIA ChromotionHD 2.0. Product color: Black