HP logo

HP H220GS headphones/headset Wired Head-band Gaming Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2958
Info modified on:
04 Jan 2022, 14:52:28
Short summary description HP H220GS headphones/headset Wired Head-band Gaming Black:

HP H220GS, Wired, Gaming, 20 - 20000 Hz, 2.2 lbs (1 kg), Headset, Black

Long summary description HP H220GS headphones/headset Wired Head-band Gaming Black:

HP H220GS. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Weight: 2.2 lbs (1 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.