HP logo

HP ENVY TouchSmart 23-1070a Intel® Core™ i7 i7-3770S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 540M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37671
Info modified on:
07 Oct 2024, 17:43:48
Short summary description HP ENVY TouchSmart 23-1070a Intel® Core™ i7 i7-3770S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 540M Windows 8 Black:

HP ENVY TouchSmart 23-1070a, 23", Full HD, Intel® Core™ i7, 8 GB, 2 TB, Windows 8

Long summary description HP ENVY TouchSmart 23-1070a Intel® Core™ i7 i7-3770S 23" 1920 x 1080 pixels All-in-One PC 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 540M Windows 8 Black:

HP ENVY TouchSmart 23-1070a. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 540M. Built-in camera. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.