HP logo

HP Pavilion p6-2204a AMD A10 A10-5700 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65023
Info modified on:
07 Oct 2024, 17:42:09
Short summary description HP Pavilion p6-2204a AMD A10 A10-5700 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2204a, 3.4 GHz, AMD A10, 8 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6-2204a AMD A10 A10-5700 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 630 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion p6-2204a. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor model: A10-5700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7660D, Discrete graphics card model: NVIDIA® GeForce® GT 630. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.