HP logo

HP Pavilion HPE h9-1180d Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 4 TB NVIDIA® GeForce® GTX 580 Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36571
Info modified on:
30 Sept 2024, 16:55:56
Short summary description HP Pavilion HPE h9-1180d Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 4 TB NVIDIA® GeForce® GTX 580 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion HPE h9-1180d, 3.4 GHz, Intel® Core™ i7, 8 GB, 4 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion HPE h9-1180d Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 4 TB NVIDIA® GeForce® GTX 580 Windows 7 Home Premium Mini Tower PC Black:

HP Pavilion HPE h9-1180d. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 4 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 580. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.