HP logo

HP ProBook 4740s Intel® Core™ i7 i7-3632QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96657
Info modified on:
22 Jan 2025, 04:59:42
Short summary description HP ProBook 4740s Intel® Core™ i7 i7-3632QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP ProBook 4740s, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP ProBook 4740s Intel® Core™ i7 i7-3632QM Laptop 17.3" HD+ 8 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:

HP ProBook 4740s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3632QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.