HP logo

HP Pavilion Elite m9070.nl PC AMD Athlon 5600+ 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium Tower

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60673
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Pavilion Elite m9070.nl PC AMD Athlon 5600+ 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium Tower:

HP Pavilion Elite m9070.nl PC, 2.8 GHz, AMD Athlon, 5600+, 2 GB, 500 GB, Windows Vista Home Premium

Long summary description HP Pavilion Elite m9070.nl PC AMD Athlon 5600+ 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium Tower:

HP Pavilion Elite m9070.nl PC. Processor frequency: 2.8 GHz, Processor family: AMD Athlon, Processor model: 5600+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 33.1 lbs (15 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.