HP logo

HP Intel Core 2 Duo T5470 processor 1.6 GHz

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59076
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core 2 Duo T5470 processor 1.6 GHz:

HP Intel Core 2 Duo T5470, Intel® Core™2 Duo, Socket 478, 65 nm, T5470, 1.6 GHz, 64-bit

Long summary description HP Intel Core 2 Duo T5470 processor 1.6 GHz:

HP Intel Core 2 Duo T5470. Processor family: Intel® Core™2 Duo, Processor socket: Socket 478, Processor lithography: 65 nm. Market segment: Mobile. Width: 1.38" (35 mm), Depth: 1.38" (35 mm). Temperature (max): 100 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.