HP logo

HP Pavilion dv9585eg Intel® Core™2 Duo T7500 Laptop 17" 2 GB DDR2-SDRAM 240 GB HDD NVIDIA® GeForce® 8600M Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75418
Info modified on:
22 Jan 2025, 05:37:49
Short summary description HP Pavilion dv9585eg Intel® Core™2 Duo T7500 Laptop 17" 2 GB DDR2-SDRAM 240 GB HDD NVIDIA® GeForce® 8600M Windows Vista Home Premium Silver:

HP Pavilion dv9585eg, Intel® Core™2 Duo, 2.2 GHz, 17", 1440 x 900 pixels, 2 GB, 240 GB

Long summary description HP Pavilion dv9585eg Intel® Core™2 Duo T7500 Laptop 17" 2 GB DDR2-SDRAM 240 GB HDD NVIDIA® GeForce® 8600M Windows Vista Home Premium Silver:

HP Pavilion dv9585eg. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 240 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600M. Operating system installed: Windows Vista Home Premium. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.