HP logo

HP AMD Opteron Dual-core 2222 3.0GHz Upgrade processor 3 GHz 1 MB L2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10086
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD Opteron Dual-core 2222 3.0GHz Upgrade processor 3 GHz 1 MB L2:

HP AMD Opteron Dual-core 2222 3.0GHz Upgrade, AMD Opteron, Socket F (1207), 90 nm, 3 GHz, 64-bit, 1 MB

Long summary description HP AMD Opteron Dual-core 2222 3.0GHz Upgrade processor 3 GHz 1 MB L2:

HP AMD Opteron Dual-core 2222 3.0GHz Upgrade. Processor family: AMD Opteron, Processor socket: Socket F (1207), Processor lithography: 90 nm. L1 cache: 0.125 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.