HP logo

HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 14.1" 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138366
Info modified on:
22 Jan 2025, 06:14:55
End of life date:
31 May 2009
Short summary description HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 14.1" 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business:

HP Compaq 6910p, Intel® Core™2 Duo, 2 GHz, 14.1", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description HP Compaq 6910p Intel® Core™2 Duo T7300 Laptop 14.1" 1 GB 80 GB AMD Mobility Radeon X2300 Windows Vista Business:

HP Compaq 6910p. Product type: Laptop. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X2300. Operating system installed: Windows Vista Business. Weight: 4.41 lbs (2 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.