HP logo

HP Compaq Presario SR5117LA Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86710
Info modified on:
19 Mar 2021, 15:59:38
Short summary description HP Compaq Presario SR5117LA Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Tower PC Black:

HP Compaq Presario SR5117LA, 3.2 GHz, Intel® Pentium® 4, 1 GB, 250 GB, DVD Super Multi DL, Windows Vista Home Basic

Long summary description HP Compaq Presario SR5117LA Intel® Pentium® 4 1 GB DDR2-SDRAM 250 GB Intel® GMA 950 Windows Vista Home Basic Tower PC Black:

HP Compaq Presario SR5117LA. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.