HP L1750, 17", 1280 x 1024 pixels, LCD, 5 ms
HP L1750. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment